MS3111F18-32S详情
ITT MS3111F18-32S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Product Style
BGA Socketing Systems
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
18-32
Contact Materials
Copper Alloy
Mounting
电缆安装
操作温度
-55 to 125 °C
类型
Socket Adapter Systems
性别
Plug
螺距
1.00mm Pitch
触点性别
Socket
产品类别
Socket Adapter Systems
应力消除
有
产品长度
52.78 mm
MS3111F18-32S拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。