MS3126F-14-19S详情
ITT MS3126F-14-19S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
19
Type of connector
circular
Connector
plug
Case
size 14
Connector series
MS
Kind of connector
female
Connector variant
w/o contacts
Locking system
internal bayonet
Connector pinout layout
14-19
Mechanical mounting
for cable
Electrical mounting
crimped
Spatial orientation
straight
Gross weight
50g
Current rating
7.5A
MS3126F-14-19S拓展信息








哦! 它是空的。