Header, Nominal current: 12 A, Rated voltage (III/2): 320 V, Number of positions: 3, Pitch: 5 mm, Color: pastel green, Contact surface: Tin, Mounting: Soldering
起订量
1最小包装量--
添加到询价列表
NLS-3-GY-C107-M40AITTHeader, Nominal current: 12 A, Rated voltage (III/2): 320 V, Number of positions: 3, Pitch: 5 mm, Color: pastel green, Contact surface: Tin, Mounting: Soldering