VG95234D-16S-4SN详情
ITT VG95234D-16S-4SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Connector version
straight
Connections
HDMI-A plug,HDMI-A plug
Video resolution
3840 x 2160 Pixel
AWG
28
Cable use
TV/monitor
Cable features
Audio Return Channel,gold plated connectors,Ultra HD (4k) HDMI
Version
Cable
Cable version
HDMI High Speed + Ethernet
Factory colour
Black
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
VG95234D-16S-4SN
Contact Materials
未说明
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
2.41
无铅代码
无
连接器类型
密耳系列连接器
屏蔽/屏蔽
Braid shielding/shielding film
达到SVHC
compliant
VG95234D-16S-4SN拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。