ITT Cannon, LLC 249-1175-001
- 收藏
- 对比
249-1175-001
1268-249-1175-001
背板连接器 - 触头
--
大陆
立即发货

Cannons DPD rack and panel connectors are distinguished from other connector lines by their rectangular shape which provides maximum space utilization on rack or chassis mounted equipment. DPD connectors use solder contacts, the DPDMA version has rear insertion, rear release crimp, snap-in contacts that feature the Little Caesar, rear release contact retention assembly used in many Cannon product lines.
1最小包装量--
249-1175-001详情
ITT Cannon, LLC 249-1175-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
触点镀层
Gold
底架
Cable
零件状态
活跃
终端
Solder
连接器类型
Connector, Rectangular, Signal
方向
Straight
屏蔽/屏蔽
Shielded
RoHS状态
Non-RoHS Compliant
249-1175-001拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT
ITT
ITT
ITT
ITT







哦! 它是空的。