ITT Cannon, LLC CA3108F20-18SBF80A176G1039
- 收藏
- 对比
CA3108F20-18SBF80A176G1039
1268-CA3108F20-18SBF80A176G1039
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 20, 9WAYS, SKT; Product Range:CA-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18; Connector Body Material:Aluminium Alloy Body; Connector Body Plating:Olive Drab Chromate over Cadmium; Contact Material:Copper Alloy; Contact Plating:Gold; Insert Rotation:N; Service Class:Environmentally Sealed; Approval Category:VG95234
1最小包装量--
CA3108F20-18SBF80A176G1039详情
ITT Cannon, LLC CA3108F20-18SBF80A176G1039重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
终端
Crimp
连接器类型
Circular
性别
Female
接头数量
9
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
CA3108F20-18SBF80A176G1039拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。