ITT Cannon, LLC CA3108R14S-6SA71
- 收藏
- 对比
CA3108R14S-6SA71
1268-CA3108R14S-6SA71
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 14S, 6 WAY SKT; Connector Type:Circular Industrial; Series:CA-Threaded; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14S; Insert Arrangement:14S-6; No. of Contacts:6; Contact Termination Type:Solder; Contact Material:Copper; Contact Plating:Silver; SVHC:No SVHC (16-Jun-2014); Approval Category:MIL-C-5015; Connector Insert Type:14S-6; Contact Termination:Solder
1最小包装量--
CA3108R14S-6SA71详情
ITT Cannon, LLC CA3108R14S-6SA71重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Copper
已出版
2006
零件状态
活跃
性别
Female
接头数量
6
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
CA3108R14S-6SA71拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。