ITT Interconnect Solutions DBM-21W1P-A190
- 收藏
- 对比
DBM-21W1P-A190
1268-DBM-21W1P-A190
集成电路(IC)
--
大陆
立即发货

DBM-21W1P-A190 datasheet pdf and Integrated Circuits (ICs) product details from ITT Interconnect Solutions stock available at utmel
1最小包装量--
DBM-21W1P-A190详情
ITT Interconnect Solutions DBM-21W1P-A190重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
21
Manufacturer Part Number
DBM-21W1P-A190
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.7
Plug / Receptacle
PIN
Body Orientation
Straight
Number of Contact Rows
2
Operating Temp Range
-55C to 125C
Termination Method
焊锡罐
Mounting Styles
Panel
Contact Materials
Copper Alloy
Rad Hardened
无
ECCN 代码
EAR99
连接器类型
D 超微型连接器
类型
D-Subminiature
HTS代码
8536.69.40.30
Reach合规守则
compliant
额定电流
7.5(A)
接头数量
20Signal/1Cavity(POS)
端口的数量
1(Port)
DBM-21W1P-A190拓展信息
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions







哦! 它是空的。