ITT Interconnect Solutions DEMM-5W1S-A101
- 收藏
- 对比
DEMM-5W1S-A101
1268-DEMM-5W1S-A101
集成电路(IC)
--
大陆
立即发货

DEMM-5W1S-A101 datasheet pdf and Integrated Circuits (ICs) product details from ITT Interconnect Solutions stock available at utmel
1最小包装量--
DEMM-5W1S-A101详情
ITT Interconnect Solutions DEMM-5W1S-A101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
5
Manufacturer Part Number
DEMM-5W1S-A101
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.69
Plug / Receptacle
SKT
Body Orientation
Straight
Number of Contact Rows
2
Operating Temp Range
-55C to 150C
Termination Method
焊锡罐
Mounting Styles
Panel
Contact Materials
Copper Alloy
Rad Hardened
无
连接器类型
D 超微型连接器
类型
D-Subminiature
Reach合规守则
compliant
额定电流
7.5(A)
接头数量
4Signal/1Cavity(POS)
端口的数量
1(Port)
外壳电镀
Cadmium
DEMM-5W1S-A101拓展信息
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions







哦! 它是空的。