ITT Interconnect Solutions MS27506-B-14-2
- 收藏
- 对比
MS27506-B-14-2
1268-MS27506-B-14-2
集成电路(IC)
--
大陆
立即发货

MS27506-B-14-2 datasheet pdf and Integrated Circuits (ICs) product details from ITT Interconnect Solutions stock available at utmel
1最小包装量--
MS27506-B-14-2详情
ITT Interconnect Solutions MS27506-B-14-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MS27506-B-14-2
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.63
Associated Backshell Mil-Specs
MIL-DTL-38999
Manufacturer Series
MS27506
Shell Sizes
14
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
MS27506-B-14-2拓展信息
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions
ITT Interconnect Solutions







哦! 它是空的。