CG3-5.0L详情
IXYS CG3-5.0L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Key
With front ring
有
Colour front ring
Chrome
Construction type lens
Square
Degree of protection (IP), front side
IP65
Material front ring
Plastic
0个相似型号
CG3-5.0L拓展信息
CG3-3.5L
IXYS
SL1011A260D
IXYS / Littelfuse
GTCR36-601M-R10
IXYS / Littelfuse
SL1021B350Y
IXYS / Littelfuse
RF1219-000
IXYS / Littelfuse
RF1906-000
IXYS / Littelfuse
RF2339-000
IXYS / Littelfuse
SL1021B200T
IXYS / Littelfuse
GTCR37-900M-R10-FS2
IXYS / Littelfuse
SL1021B150Y
IXYS / Littelfuse








哦! 它是空的。