IX6S11S6T/R详情
IXYS IX6S11S6T/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
35 Weeks
安装类型
表面贴装
包装/外壳
18-SOIC (0.295, 7.50mm Width) Exposed Pad
引脚数
18
质量
449.991981mg
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
IX6*11
RoHS状态
符合RoHS标准
IX6S11S6T/R拓展信息
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division








哦! 它是空的。