LCA715HS详情
IXYS LCA715HS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LCA715HS
Factory Pack QuantityFactory Pack Quantity
50
Control Voltage Range
900 mVDC to 1.4 VDC
Manufacturer
IXYS
Brand
IXYS集成电路
RoHS
Compliant
系列
*
包装
Tube
湿度敏感性等级(MSL)
1 (Unlimited)
子类别
Relays
触点形式
SPST (1 Form A)
产品类别
SSR - Solid State Relays
产品
固态继电器
产品类别
Solid State Relays - PCB Mount
LCA715HS拓展信息
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division








哦! 它是空的。