VMO440-02详情
IXYS VMO440-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
9/125 µ
Connector version
straight
Content
1Set
Jumper type
Pigtail
Cable use
FO
Type A
SC plug
Version
Cable
Type B
开放电缆端
No. of A connectors
1x
Factory colour
Multi-coloured
VMO440-02拓展信息








哦! 它是空的。