VUO30-04N03详情
IXYS VUO30-04N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
44
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049109S44TN216
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Manufacturer Part Number
VUO30-04N03
Part Life Cycle Code
活跃
Ihs Manufacturer
IXYS CORP
Risk Rank
5.59
系列
AS85049
ECCN 代码
EAR99
类型
Pre-Shield Adapter
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VUO30-04N03拓展信息








哦! 它是空的。