VUO85-16N07详情
IXYS VUO85-16N07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide 6
Manufacturer part #
99271
Fire protection properties
UL94
Conduit features
halogen-free,acid-resistant,Grease-resistant,Base-resistant,Oil-resistant,Fuel-resistant
Min. temperature
-40°C
Content
1pc(s)
Compatible with
HELUcond
Max. temperature
+110°C
Factory colour
Black
类型
SH
VUO85-16N07拓展信息








哦! 它是空的。