IXYS Integrated Circuits Division CPC1928J
- 收藏
- 对比
CPC1928J
1274-CPC1928J
固态继电器
i4-Pac™-4, Isolated
大陆
立即发货

RELAY 200VAC/DC I4PAC
1最小包装量--
CPC1928J详情
IXYS Integrated Circuits Division CPC1928J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
i4-Pac™-4, Isolated
供应商器件包装
i4-PAC™
包装
Tube
已出版
2004
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
继电器类型
Relay
RoHS状态
符合RoHS标准
无铅
无铅
CPC1928J拓展信息
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division







哦! 它是空的。