IXYS Integrated Circuits Division CPC1998Y
- 收藏
- 对比
CPC1998Y
1274-CPC1998Y
固态继电器
8-SIP, 4 Leads
大陆
立即发货

RELAY SSR AC POWER SWITCH 4-SIP
1最小包装量--
CPC1998Y详情
IXYS Integrated Circuits Division CPC1998Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
8-SIP, 4 Leads
包装
Tube
系列
CPC
已出版
2015
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端样式
PC引脚
输出类型
AC, Zero Cross
电路
SPST-NO (1 Form A)
电压-负荷
0V~800V
负载电流
5A
CPC1998Y拓展信息
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division








哦! 它是空的。