注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥71.737921
10
¥67.677283
100
¥63.846498
500
¥60.232545
1000
¥56.823152
IXYS Integrated Circuits Division LCA712
- 收藏
- 对比
LCA712
1274-LCA712
固态继电器
SMD/SMT
大陆
立即发货

IC RELAY SS SP-NO 60V 6-SMD
--最小包装量--
¥
总价: ¥
LCA712详情
IXYS Integrated Circuits Division LCA712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
包装/外壳
SMD/SMT
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
LCA712拓展信息
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division







哦! 它是空的。