IXYS Integrated Circuits Division / Littelfuse IXZ4DF12N100
- 收藏
- 对比
IXZ4DF12N100
1274-IXZ4DF12N100
PMIC - 栅极驱动器
--
大陆
立即发货

IXZ4DF12N100 datasheet pdf and PMIC - Gate Drivers product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
IXZ4DF12N100详情
IXYS Integrated Circuits Division / Littelfuse IXZ4DF12N100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
RoHS
Non-Compliant
Manufacturer Part Number
IXZ4DF12N100
Manufacturer
IXYS Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
IXYS CORP
Risk Rank
5.8
零件状态
NRND
Reach合规守则
compliant
接口IC类型
基于缓冲器或逆变器的MOSFET驱动器
IXZ4DF12N100拓展信息
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division







哦! 它是空的。