IXYS Integrated Circuits Division / Littelfuse MDNA35P2200TG
- 收藏
- 对比
MDNA35P2200TG
1274-MDNA35P2200TG
二极管 - 桥式整流器
--
大陆
立即发货

MDNA35P2200TG datasheet pdf and Diodes - Bridge Rectifiers product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
MDNA35P2200TG详情
IXYS Integrated Circuits Division / Littelfuse MDNA35P2200TG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
TO-240AA
PCB changed
3
Package Length
92
Package Width
20.8
Package Height
30
Mounting
Screw
PPAP
无
Automotive
无
EU RoHS
Compliant
包装
Box
零件状态
Unconfirmed
引脚数量
3
MDNA35P2200TG拓展信息
IXYS
IXYS
IXYS
IXYS
IXYS
IXYS
IXYS
IXYS
IXYS
IXYS







哦! 它是空的。