IXYS Integrated Circuits Division / Littelfuse Z85C3016VSG
- 收藏
- 对比
Z85C3016VSG
1274-Z85C3016VSG
接口 - 控制器
--
大陆
立即发货

Z85C3016VSG datasheet pdf and Interface - Controllers product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
Z85C3016VSG详情
IXYS Integrated Circuits Division / Littelfuse Z85C3016VSG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8542.31.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
3.86(Max)
Package Width
16.66(Max)
Package Length
16.66(Max)
PCB changed
44
Standard Package Name
LCC
Supplier Package
PLCC
Lead Shape
J-Lead
零件状态
活跃
引脚数量
44
Z85C3016VSG拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。