IXYS / Littelfuse PGR-6300-03-00
- 收藏
- 对比
PGR-6300-03-00
1274-PGR-6300-03-00
固态继电器
--
大陆
立即发货

Industrial Relays KIT-MPS W/PROFIBUS & OPER INTERFACE
1最小包装量--
PGR-6300-03-00详情
IXYS / Littelfuse PGR-6300-03-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Mounting Styles
面板安装
Relay Contact Form
3 Form A (3PST-NO), 2 Form C (DPDT)
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
应用
Industrial
触点终端
Screw
触点形式
3PST (3 Form A), DPDT (2 Form C)
线圈型
Non-Latching
产品
工业继电器
线圈终端
Screw
PGR-6300-03-00拓展信息
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division
IXYS Integrated Circuits Division







哦! 它是空的。