IXYS Zilog AS2808
- 收藏
- 对比
AS2808
1276-AS2808
无类别的
--
大陆
立即发货

AS2808 datasheet pdf and Unclassified product details from IXYS Zilog stock available at utmel
1最小包装量--
AS2808详情
IXYS Zilog AS2808重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
7 mm
Minimum Cable Diameter (mm)
3 mm
Angle
Straight
Manufacturer Part Number
NCG-PG111B
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Non Armoured Cable Gland
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
AS2808拓展信息







哦! 它是空的。