AA03-P064VA2-R6000详情
JAE AA03-P064VA2-R6000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
未说明
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Manufacturer
Japan Aviation Electronics Industry Limited
Manufacturer Part Number
AA03-P064VA2-R6000
Manufacturer Series
AA03
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Package Description
LEAD FREE
Part Life Cycle Code
活跃
Risk Rank
5.75
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
64
Reach合规守则
unknown
触点性别
MALE
终端类型
SURFACE MOUNT
AA03-P064VA2-R6000拓展信息








哦! 它是空的。