AA03-P070VA2-R6000详情
JAE AA03-P070VA2-R6000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package
Bag
Base Product Number
MS27505E21B
厂商
Corsair
Product Status
活跃
Package Description
LEAD FREE
Contact Finish Mating
未说明
Manufacturer Part Number
AA03-P070VA2-R6000
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.75
Manufacturer Series
AA03
系列
*
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
70
Reach合规守则
unknown
触点性别
MALE
终端类型
SURFACE MOUNT
AA03-P070VA2-R6000拓展信息








哦! 它是空的。