CA2182-9-R详情
JAE CA2182-9-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
CA2182-9-R
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.72
连接器支持类型
连接器附件
达到SVHC
unknown
0个相似型号
CA2182-9-R拓展信息








哦! 它是空的。