DV2R024U13E详情
JAE DV2R024U13E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
STEEL
RoHS
Non-Compliant
Package Description
LEAD FREE
Contact Finish Mating
未说明
Insulator Material
聚对苯二甲酸丁二醇酯
Rohs Code
有
Manufacturer Part Number
DV2R024U13E
Mounting Styles
STRAIGHT
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.84
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
24
Reach合规守则
unknown
外壳完成
TIN
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
DV2R024U13E拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics








哦! 它是空的。