FA5B020HP3R3000详情
JAE FA5B020HP3R3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
未说明
Contact Materials
未说明
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Manufacturer
Japan Aviation Electronics Industry Limited
Manufacturer Part Number
FA5B020HP3R3000
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
Package Description
LEAD FREE
Part Life Cycle Code
Obsolete
Risk Rank
5.84
Rohs Code
有
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
20
Reach合规守则
unknown
终端类型
SURFACE MOUNT
FA5B020HP3R3000拓展信息








哦! 它是空的。