FI-XL20S-HFE-E3000详情
JAE FI-XL20S-HFE-E3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
FI-XL20S-HFE-E3000
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.84
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
20
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SURFACE MOUNT
FI-XL20S-HFE-E3000拓展信息








哦! 它是空的。