FT711-03070-036详情
JAE FT711-03070-036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overall Height (mm)
4.4
Overall Height (in)
0.17
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
子类别
Tools
产品类别
Crimpers
产品类别
Crimpers / Crimping Tools
0个相似型号
FT711-03070-036拓展信息








哦! 它是空的。