FT725-03138-033详情
JAE FT725-03138-033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
子类别
Tools
产品类别
Crimpers
产品类别
Crimpers / Crimping Tools
FT725-03138-033拓展信息








哦! 它是空的。