IL-FPR-U8S-HF-N1-R3000详情
JAE IL-FPR-U8S-HF-N1-R3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Contact Finish Mating
GOLD/TIN
Manufacturer Part Number
IL-FPR-U8S-HF-N1-R3000
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.82
Manufacturer Series
IL-FPR
连接器类型
卡边缘连接器
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
8
端子间距
0.5 mm
军用标准
NO
触点性别
FEMALE
主体/外壳样式
SOCKET
终端类型
SURFACE MOUNT
触点表面处理 终端
GOLD/TIN
达到SVHC
unknown
IL-FPR-U8S-HF-N1-R3000拓展信息








哦! 它是空的。