JL04-24EBH-RK详情
JAE JL04-24EBH-RK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
JAE Electronics
Brand
JAE Electronics
Shell Sizes
24
Mounting Styles
-
定位的数量
-
子类别
Circular Connectors
终端样式
-
触点性别
-
配件类型
末端钟
产品类别
标准圆形连接器
产品
Accessories
产品类别
标准圆形连接器
JL04-24EBH-RK拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics








哦! 它是空的。