KX14-50K2.85E-RE详情
JAE KX14-50K2.85E-RE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
XTAE025C10BD004
Manufacturer
Cutler Hammer, Div of Eaton Co
Package Description
LEAD FREE
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.74
Manufacturer Series
KX14
连接器类型
板堆叠连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
50
端子间距
0.8 mm
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SURFACE MOUNT
KX14-50K2.85E-RE拓展信息








哦! 它是空的。