MM50-200B1-1R-E300E详情
JAE MM50-200B1-1R-E300E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Contact Finish Mating
GOLD (4) OVER NICKEL
Manufacturer Part Number
MM50-200B1-1R-E300E
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.76
Manufacturer Series
MM50
JESD-609代码
e4
连接器类型
卡边缘连接器
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
200
军用标准
NO
触点性别
FEMALE
终端类型
SURFACE MOUNT
触点表面处理 终端
镍上闪金
达到SVHC
unknown
MM50-200B1-1R-E300E拓展信息








哦! 它是空的。