MM60-76B2-G1详情
JAE MM60-76B2-G1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MM60-76B2-G1
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.75
Manufacturer Series
MM60
ECCN 代码
EAR99
连接器类型
卡边缘连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
MM60-76B2-G1拓展信息








哦! 它是空的。