MX5-76P-L-P1S19-GE-C3详情
JAE MX5-76P-L-P1S19-GE-C3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6300 - 6300
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
Base Product Number
MX5-76
厂商
JAE Electronics
Product Status
最后一次购买
系列
-
注意
不包括触点
MX5-76P-L-P1S19-GE-C3拓展信息








哦! 它是空的。