JAE Electronics AA03P022VA2R6000
- 收藏
- 对比
AA03P022VA2R6000
1279-AA03P022VA2R6000
套管 - 音频连接器
--
大陆
立即发货

AA03P022VA2R6000 datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
AA03P022VA2R6000详情
JAE Electronics AA03P022VA2R6000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
AA03-P022VA2-R6000
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.75
Manufacturer Series
AA03
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
22
Reach合规守则
unknown
触点性别
MALE
终端类型
SURFACE MOUNT
AA03P022VA2R6000拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。