JAE Electronics DA51220-1R
- 收藏
- 对比
DA51220-1R
1279-DA51220-1R
D 形连接器
--
大陆
立即发货

DA51220-1R datasheet pdf and D-Sub Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
DA51220-1R详情
JAE Electronics DA51220-1R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
越来越多的选择
#4-40
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
JAE Electronics
Brand
JAE Electronics
Rohs Code
有
Manufacturer Part Number
DA51220-1R
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.69
包装
Bulk
子类别
D-Sub Connectors
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
军用标准
NO
连接器支持类型
连接器附件
产品类别
D-Sub Connectors - Standard Density
装配项目名称
滑锁项目
产品类别
D-Sub Standard Connectors
DA51220-1R拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。