JAE Electronics DD-C8-J13-F1-1R
- 收藏
- 对比
DD-C8-J13-F1-1R
1279-DD-C8-J13-F1-1R
套管 - 音频连接器
--
大陆
立即发货

DD-C8-J13-F1-1R datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
DD-C8-J13-F1-1R详情
JAE Electronics DD-C8-J13-F1-1R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Steel
材料
ABS
安装选项1
M3X12
安装选项2
SCREW
Number of Cable Entries
1 Entry
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
Filtered
-
Rohs Code
有
Manufacturer Part Number
DD-C8-J13-F1-1R
Approvals
UL
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.67
子类别
D-Sub Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
装配项目名称
HOOD
外壳电镀
Nickel
硬件
螺纹锁
产品类别
D-Sub Backshells
DD-C8-J13-F1-1R拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。