JAE Electronics DDMF-24W7SR
- 收藏
- 对比
DDMF-24W7SR详情
JAE Electronics DDMF-24W7SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Mounting Styles
Panel
Filtered
Unfiltered
Contact Materials
Copper Alloy
Insulation Materials
邻苯二甲酸二烯丙酯
Maximum Operating Temperature
+ 120 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
1
类型
Receptacle
性别
Female
终端样式
Solder
触点性别
Socket (Female)
安装角
Straight
DDMF-24W7SR拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics








哦! 它是空的。