JAE Electronics DF02C036A11
- 收藏
- 对比
DF02C036A11
1279-DF02C036A11
D-Sub,D 形连接器 - 配件
--
大陆
立即发货

D-Sub Tools & Hardware
1最小包装量--
DF02C036A11详情
JAE Electronics DF02C036A11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
Interface Connector
Filtered
-
Factory Pack QuantityFactory Pack Quantity
1
Description/Function
EMI屏蔽罩
Rohs Code
有
Manufacturer Part Number
DF02C036A11
Part Life Cycle Code
活跃
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.71
类型
屏蔽罩
Reach合规守则
unknown
连接器支持类型
连接器附件
产品
Accessories
长度
39.8 mm
DF02C036A11拓展信息
JAE Electronics
JAE
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。