JAE Electronics ES3S002WF2
- 收藏
- 对比
ES3S002WF2
1279-ES3S002WF2
套管 - 音频连接器
--
大陆
立即发货

ES3S002WF2 datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
ES3S002WF2详情
JAE Electronics ES3S002WF2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
表面贴装
Contact Materials
Copper
RoHS
Compliant
终端
SMD/SMT
连接器类型
Plug, Socket
行数
1
性别
Male
接头数量
2
达到SVHC
Unknown
ES3S002WF2拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。