JAE Electronics IL-FPR-12S-VF-N1-R1500.
- 收藏
- 对比
IL-FPR-12S-VF-N1-R1500.
1279-IL-FPR-12S-VF-N1-R1500.
套管 - 音频连接器
--
大陆
立即发货

IL-FPR-12S-VF-N1-R1500. datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
IL-FPR-12S-VF-N1-R1500.详情
JAE Electronics IL-FPR-12S-VF-N1-R1500.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Contact Finish Mating
GOLD/TIN
Manufacturer Part Number
IL-FPR-12S-VF-N1-R1500
Mounting Styles
STRAIGHT
Number of Rows Loaded
1
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.82
Manufacturer Series
IL-FPR
连接器类型
卡边缘连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
12
端子间距
0.5 mm
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
SOCKET
终端类型
SURFACE MOUNT
触点表面处理 终端
GOLD/TIN
IL-FPR-12S-VF-N1-R1500.拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。