JAE Electronics IL-FPR-50S-HF-N1-R3000
- 收藏
- 对比
IL-FPR-50S-HF-N1-R3000
1279-IL-FPR-50S-HF-N1-R3000
套管 - 音频连接器
--
大陆
立即发货

IL-FPR-50S-HF-N1-R3000 datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
IL-FPR-50S-HF-N1-R3000详情
JAE Electronics IL-FPR-50S-HF-N1-R3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Socket
安装类型
BOARD
RoHS
Compliant
Package Description
LEAD FREE
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
IL-FPR-50S-HF-N1-R3000
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.84
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
50
Reach合规守则
unknown
终端类型
SURFACE MOUNT
IL-FPR-50S-HF-N1-R3000拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。