注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.875363
10
¥0.825816
100
¥0.779074
500
¥0.734971
1000
¥0.693369
JAE Electronics IL-G-C2-SA-1-10000
- 收藏
- 对比
IL-G-C2-SA-1-10000
1279-IL-G-C2-SA-1-10000
套管 - 音频连接器
--
大陆
立即发货

IL-G-C2-SA-1-10000 datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
--最小包装量--
¥
总价: ¥
IL-G-C2-SA-1-10000详情
JAE Electronics IL-G-C2-SA-1-10000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
JAE Electronics
Brand
JAE Electronics
Package
Tape & Reel (TR);Cut Tape (CT);
Base Product Number
IL-G-C2
厂商
JAE Electronics
Product Status
活跃
包装
切割胶带
系列
IL-G
类型
Stamped
子类别
背板连接器
触点表面处理
Gold
线规
22-28 AWG
触点终端
Crimp
产品类别
Rack & Panel Connectors
销钉或插座
Socket
产品类别
Rack & Panel Connectors
触点表面处理厚度
-
IL-G-C2-SA-1-10000拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics






哦! 它是空的。