JAE Electronics IL-Z-6PL-SMTYE-R1500
- 收藏
- 对比
IL-Z-6PL-SMTYE-R1500
1279-IL-Z-6PL-SMTYE-R1500
连接器,连接线
--
大陆
立即发货

IL-Z-6PL-SMTYE-R1500 datasheet pdf and Connectors, Interconnects product details from JAE Electronics stock available at utmel
1最小包装量--
IL-Z-6PL-SMTYE-R1500详情
JAE Electronics IL-Z-6PL-SMTYE-R1500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
IL-Z-6PL-SMTYE-R1500
Mounting Styles
RIGHT ANGLE
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.75
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
6
Reach合规守则
unknown
触点性别
MALE
终端类型
SURFACE MOUNT
IL-Z-6PL-SMTYE-R1500拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。