JAE Electronics JB5CS05AM00
- 收藏
- 对比
JB5CS05AM00
1279-JB5CS05AM00
套管 - 音频连接器
--
大陆
立即发货

JB5CS05AM00 datasheet pdf and Barrel - Audio Connectors product details from JAE Electronics stock available at utmel
1最小包装量--
JB5CS05AM00详情
JAE Electronics JB5CS05AM00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
铜合金
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
JB5CS05AM00
Contact Materials
未说明
Manufacturer
Japan Aviation Electronics Industry Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.84
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
WATERPROOF
触头总数
5
Reach合规守则
unknown
外壳完成
镀铬
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
SOCKET
耦合类型
THREADED
JB5CS05AM00拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。