JAE Electronics JL04V-2A28-11PEZ-R
- 收藏
- 对比
JL04V-2A28-11PEZ-R
1279-JL04V-2A28-11PEZ-R
圆形连接器
--
大陆
立即发货

Standard Circular Connector 22 POS SZ 28 PAN MOUNT RECPT
1最小包装量--
JL04V-2A28-11PEZ-R详情
JAE Electronics JL04V-2A28-11PEZ-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
外壳材料
铝合金
Shell Style#
Receptacle
Mating Style
Threaded
Housing Gender
Female
Contact Materials
Copper Alloy
Mounting Styles
Panel
RoHS
Details
颜色
Black
性别
Pin (Male)
终端样式
Solder
外壳电镀
Zinc
产品
Connectors
安装角
Straight
JL04V-2A28-11PEZ-R拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。